DIODES Incorporated Single FETs, MOSFETs DMP4013LFGQ-13

Description
MOSFET P-CH 40V 10.3A PWRDI3333
Request a Quote Datasheet
Description
MOSFET P-CH 40V 10.3A PWRDI3333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP4013LFGQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4013LFGQ-13DKR-ND
Single FETs, MOSFETs 31-DMP4013LFGQ-13DKR-ND
MOSFET P-CH 40V 10.3A PWRDI3333

MOSFET P-CH 40V 10.3A PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP4013LFGQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4013LFGQ-13CT-ND
Single FETs, MOSFETs 31-DMP4013LFGQ-13CT-ND
MOSFET P-CH 40V 10.3A PWRDI3333

MOSFET P-CH 40V 10.3A PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP4013LFGQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4013LFGQ-13TR-ND
Single FETs, MOSFETs 31-DMP4013LFGQ-13TR-ND
P-Channel 40V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4013LFGQ-13 - 869092-DMP4013LFGQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4013LFGQ-13
869092-DMP4013LFGQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4013LFGQ-13 869092-DMP4013LFGQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869092-DMP4013LFGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP4013 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869092-DMP4013LFGQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP4013
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
40V 10.3A MOSFET Transistor
278-DMP4013LFGQ-13
40V 10.3A MOSFET Transistor 278-DMP4013LFGQ-13
MOSFET P-CH 40V 10.3A PWRDI3333 Product overview: DMP4013LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4013LFGQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 10.3A PWRDI3333 Product overview: DMP4013LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4013LFGQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4013LFGQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4013LFGQ-13
Single FETs, MOSFETs DMP4013LFGQ-13
MOSFET P-CH 40V 10.3A PWRDI3333

MOSFET P-CH 40V 10.3A PWRDI3333

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4013LFGQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4013LFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4013LFGQ-13
MOSFET P-CH 40V 10.3A PWRDI3333

MOSFET P-CH 40V 10.3A PWRDI3333

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMP4013LFGQ-13DKR-ND 869092-DMP4013LFGQ-13 278-DMP4013LFGQ-13 DMP4013LFGQ-13 DMP4013LFGQ-13 DMP4013LFGQ-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4013LFGQ-13 40V 10.3A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN SOT3; PowerDI3333-8 Tape & Reel (TR) 8-PowerVDFN Surface Mount
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data