The DMP4012SPSWQ is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of -80A at TC = +25°C and -60A at VGS = -4.5V, with on-resistance of 13mΩ at VGS = -10V and 23mΩ at VGS = -4.5V. The device supports 100% unclamped inductive switching, has a thermal resistance junction-to-case of 0.9°C/W, and is RoHS compliant with a matte tin finish. It is suitable for reverse-polarity protection, BLDC motor controls, and power management functions.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4012SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |