The DMP4012SPSW-13 is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring AEC-Q101 qualification. It has a continuous drain current of -80A at VGS = -10V and -60A at VGS = -4.5V, with a maximum on-resistance of 13mΩ at -10V and 23mΩ at -4.5V. The device features wettable flanks for optical inspection, a thermal resistance junction-to-case of 0.9°C/W, and operates from -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and rated for Level 1 moisture sensitivity per J-STD-020. The package is molded plastic with a matte tin finish, and it meets UL 94V-0 flammability rating.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4012SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |