MOSFET P-CH 40V 14A/74A TO252 Product overview: DMP4011SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, 74A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, 74A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4011SK3Q-13 can be used for catalog matching and distributor lookup.
P-Channel 40V 14A (Ta), 74A (Tc) 1.8W (Ta), 5W (Tc) Surface Mount TO-252, (D-Pak)
MOSFET P-CH 40V 14A/74A TO252
MOSFET P-CH 40V 14A/74A TO252
Manufacturer: Diodes Incorporated
Win Source Part Number: 869091-DMP4011SK3Q-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 14A (Ta), 74A (Tc) 1.8W (Ta), 5W (Tc) Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP4011
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
MOSFET P-CH 40V 14A/74A TO252
MOSFET P-CH 40V 14A/74A TO252
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP4011SK3Q-13 | 31-DMP4011SK3Q-13TR-ND | 869091-DMP4011SK3Q-13 | DMP4011SK3Q-13 | DMP4011SK3Q-13 | DMP4011SK3Q-13 |
| Product Name | 40V 14A 74A TO252 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4011SK3Q-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 3.1 milliwatts | 1800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |