DIODES Incorporated 40V 15A 50A TO252 MOSFET Transistor DMP4010SK3Q-13

Description
MOSFET P-CH 40V 15A/50A TO252 Product overview: DMP4010SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15A, 50A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4010SK3Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 15A/50A TO252 Product overview: DMP4010SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15A, 50A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4010SK3Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 15A 50A TO252 MOSFET Transistor
278-DMP4010SK3Q-13
40V 15A 50A TO252 MOSFET Transistor 278-DMP4010SK3Q-13
MOSFET P-CH 40V 15A/50A TO252 Product overview: DMP4010SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15A, 50A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4010SK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 15A/50A TO252 Product overview: DMP4010SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15A, 50A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4010SK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4010SK3Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4010SK3Q-13DITR-ND
Single FETs, MOSFETs DMP4010SK3Q-13DITR-ND
P-Channel 40V 15A (Ta), 50A (Tc) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 40V 15A (Ta), 50A (Tc) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4010SK3Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4010SK3Q-13DIDKR-ND
Single FETs, MOSFETs DMP4010SK3Q-13DIDKR-ND
P-Channel 40V 15A (Ta), 50A (Tc) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 40V 15A (Ta), 50A (Tc) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4010SK3Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4010SK3Q-13DICT-ND
Single FETs, MOSFETs DMP4010SK3Q-13DICT-ND
P-Channel 40V 15A (Ta), 50A (Tc) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 40V 15A (Ta), 50A (Tc) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4010SK3Q-13 - 869090-DMP4010SK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4010SK3Q-13
869090-DMP4010SK3Q-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4010SK3Q-13 869090-DMP4010SK3Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869090-DMP4010SK3Q-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 15A (Ta), 50A (Tc) 1.7W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP4010 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMP4010SK3Q-13DICT, DMP4010SK3Q-13DITR, DMP4010SK3Q-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869090-DMP4010SK3Q-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 15A (Ta), 50A (Tc) 1.7W (Ta) Surface Mount TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP4010
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMP4010SK3Q-13DICT, DMP4010SK3Q-13DITR, DMP4010SK3Q-13DIDKR

Buy Now Datasheet
Single FETs, MOSFETs - DMP4010SK3Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4010SK3Q-13
Single FETs, MOSFETs DMP4010SK3Q-13
MOSFET P-CH 40V 15A/50A TO252

MOSFET P-CH 40V 15A/50A TO252

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4010SK3Q-13
Triode/MOS Tube/Transistor >> MOSFETs DMP4010SK3Q-13
40V 9.9mΩ@9.8A,10V 1.7W 2.5V@250uA P Channel TO-252 MOSFETs ROHS

40V 9.9mΩ@9.8A,10V 1.7W 2.5V@250uA P Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 50A, To-252 Rohs Compliant Diodes Inc. - 28AK8775 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 50A, To-252 Rohs Compliant Diodes Inc.
28AK8775
Mosfet, P-Ch, 40V, 50A, To-252 Rohs Compliant Diodes Inc. 28AK8775
MOSFET, P-CH, 40V, 50A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 50A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4010SK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4010SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4010SK3Q-13
MOSFET P-CH 40V 15A/50A TO252

MOSFET P-CH 40V 15A/50A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS:

MOSFET MOSFET BVDSS:

Buy Now Datasheet
MOSFET P-CH 40V 50A TO252 - 233-DMP4010SK3Q-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 40V 50A TO252
233-DMP4010SK3Q-13
MOSFET P-CH 40V 50A TO252 233-DMP4010SK3Q-13
MOSFET P-CH 40V 50A TO252

MOSFET P-CH 40V 50A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP4010SK3Q-13 DMP4010SK3Q-13DITR-ND 869090-DMP4010SK3Q-13 DMP4010SK3Q-13 DMP4010SK3Q-13 28AK8775 DMP4010SK3Q-13 DMP4010SK3Q-13 233-DMP4010SK3Q-13
Product Name 40V 15A 50A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4010SK3Q-13 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, 40V, 50A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET P-CH 40V 50A TO252
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 3.3 milliwatts 1700 milliwatts 1700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - IRAUIRFU8403-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers