The DMP4009SSSQ is a 40V P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It has a maximum continuous drain current of 10A at VGS = -10V and 8A at VGS = -4.5V, with static drain-source on-resistance of 11mΩ at -10V and 19mΩ at -4.5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949 certified facilities. It is RoHS compliant, halogen- and antimony-free, and features a thermal resistance junction-to-ambient of 79°C/W with standard pad layout. The SO-8 package is molded plastic with UL 94V-0 flammability rating and moisture sensitivity level 1. The part number DMP4009SSSQ-13 indicates tape and reel packaging of 2,500 units.
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4009SSSQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |