The DMP4009SPSWQ is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum continuous drain current of -79 A at TC = +25°C, with on-resistance of 11 mΩ at VGS = -10V and 19 mΩ at VGS = -4.5V. The device is qualified to AEC-Q101, supports PPAP, and is manufactured in IATF 16949 certified facilities. It has a thermal resistance of 1.05 °C/W from junction to case and operates across a temperature range of -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating, wettable flanks for optical inspection, and is RoHS compliant with halogen and antimony-free materials. The DMP4009SPSWQ-13 variant is supplied in tape and reel packaging with 2,500 units per reel.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4009SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |