MOSFET BVDSS: 41V~60V POWERDI506 Product overview: DMP4006SPSWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4006SPSWQ-13 can be used for catalog matching and distributor lookup.
P-Channel 40V 115A (Tc) 3.4W (Ta), 104W (Tc) Surface Mount, Wettable Flank PowerDI5060-8 (Type UX)
P-Channel 40V 115A (Tc) 3.4W (Ta), 104W (Tc) Surface Mount, Wettable Flank PowerDI5060-8 (Type UX)
P-Channel 40V 115A (Tc) 3.4W (Ta), 104W (Tc) Surface Mount, Wettable Flank PowerDI5060-8 (Type UX)
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
MOSFET BVDSS: 41V~60V POWERDI506
MOSFET BVDSS: 41V~60V POWERDI506
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP4006SPSWQ-13 | 31-DMP4006SPSWQ-13DKR-ND | DMP4006SPSWQ-13 | DMP4006SPSWQ-13 | |
| Product Name | 41V 60V MOSFET Transistor | Single FETs, MOSFETs | Connectors,Interconnects | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 104 milliwatts | 100000 milliwatts | 3400 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |