Win Source Part Number: 968541-DMP34M4SPS-13
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 135A (Tc)
Rds On (Max) @ Id, Vgs: 3.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 250µA
Power Dissipation (Max): 1.5W
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 127 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3775 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMP34M4SPS-13-ND,DMP
Base Product Number: DMP34
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
MOSFET P-CH 30V 135A PWRDI5060-8 Product overview: DMP34M4SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 135A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 135A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP34M4SPS-13 can be used for catalog matching and distributor lookup.
P-Channel 30V 135A (Tc) 1.5W Surface Mount PowerDI5060-8
P-Channel 30V 135A (Tc) 1.5W Surface Mount PowerDI5060-8
P-Channel 30V 135A (Tc) 1.5W Surface Mount PowerDI5060-8
MOSFET, P-CH, 30V, 87A, POWERDI 5060 ROHS COMPLIANT: YES
MOSFET P-CH 30V 135A PWRDI5060-8
MOSFET P-CH 30V 135A PWRDI5060-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 968541-DMP34M4SPS-13 | 278-DMP34M4SPS-13 | DMP34M4SPS-13DITR-ND | 28AK8774 | DMP34M4SPS-13 | DMP34M4SPS-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 135A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 87A, Powerdi 5060 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 1500 milliwatts | 3 milliwatts | 1500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerTDFN | TO-3 | 8-PowerTDFN | 8-PowerTDFN |
| MOSFET Operating Mode | Enhancement |