DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs DMP32M6SPS-13

Description
Win Source Part Number: 1354772-DMP32M6SPS-1 3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 (Type K) Base Product Number: DMP32 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 2.6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 8594 pF @ 15 V Power Dissipation (Max): 1.3W Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Affected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1354772-DMP32M6SPS-1 3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 (Type K) Base Product Number: DMP32 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 2.6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 8594 pF @ 15 V Power Dissipation (Max): 1.3W Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Affected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354772-DMP32M6SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354772-DMP32M6SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354772-DMP32M6SPS-13
Win Source Part Number: 1354772-DMP32M6SPS-1 3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 (Type K) Base Product Number: DMP32 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 2.6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 8594 pF @ 15 V Power Dissipation (Max): 1.3W Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Affected ECCN: EAR99

Win Source Part Number: 1354772-DMP32M6SPS-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8 (Type K)
Base Product Number: DMP32
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 2.6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 8594 pF @ 15 V
Power Dissipation (Max): 1.3W
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP32M6SPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP32M6SPS-13CT-ND
Single FETs, MOSFETs 31-DMP32M6SPS-13CT-ND
MOSFET P-CH 30V 100A PWRDI5060-8

MOSFET P-CH 30V 100A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP32M6SPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP32M6SPS-13TR-ND
Single FETs, MOSFETs 31-DMP32M6SPS-13TR-ND
P-Channel 30V 100A (Tc) 1.3W Surface Mount PowerDI5060-8 (Type K)

P-Channel 30V 100A (Tc) 1.3W Surface Mount PowerDI5060-8 (Type K)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP32M6SPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP32M6SPS-13DKR-ND
Single FETs, MOSFETs 31-DMP32M6SPS-13DKR-ND
MOSFET P-CH 30V 100A PWRDI5060-8

MOSFET P-CH 30V 100A PWRDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP32M6SPS-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP32M6SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP32M6SPS-13
MOSFET P-CH 30V 100A PWRDI5060-8

MOSFET P-CH 30V 100A PWRDI5060-8

Supplier's Site
Single FETs, MOSFETs - DMP32M6SPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP32M6SPS-13
Single FETs, MOSFETs DMP32M6SPS-13
MOSFET P-CH 30V 100A PWRDI5060-8

MOSFET P-CH 30V 100A PWRDI5060-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1354772-DMP32M6SPS-13 31-DMP32M6SPS-13CT-ND DMP32M6SPS-13 DMP32M6SPS-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H6327XTSA2 - 113375-2N7002H6327XTSA2 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 500 milliwatts
View Details
7 suppliers