DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D9UFZ-7B DMP32D9UFZ-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869089-DMP32D9UFZ-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 200mA (Ta) 390mW (Ta) Surface Mount Package: Reel - TR Package: 3-XFDFN Mounting: Surface Mount Family Name: DMP32 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP32D9UFZ-7BDIDKR, DMP32D9UFZ-7BDITR, DMP32D9UFZ-7BDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869089-DMP32D9UFZ-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 200mA (Ta) 390mW (Ta) Surface Mount Package: Reel - TR Package: 3-XFDFN Mounting: Surface Mount Family Name: DMP32 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP32D9UFZ-7BDIDKR, DMP32D9UFZ-7BDITR, DMP32D9UFZ-7BDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D9UFZ-7B - 869089-DMP32D9UFZ-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D9UFZ-7B
869089-DMP32D9UFZ-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D9UFZ-7B 869089-DMP32D9UFZ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 869089-DMP32D9UFZ-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 200mA (Ta) 390mW (Ta) Surface Mount Package: Reel - TR Package: 3-XFDFN Mounting: Surface Mount Family Name: DMP32 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP32D9UFZ-7BDIDKR, DMP32D9UFZ-7BDITR, DMP32D9UFZ-7BDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869089-DMP32D9UFZ-7B
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 200mA (Ta) 390mW (Ta) Surface Mount
Package: Reel - TR
Package: 3-XFDFN
Mounting: Surface Mount
Family Name: DMP32
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP32D9UFZ-7BDIDKR, DMP32D9UFZ-7BDITR, DMP32D9UFZ-7BDICT

Buy Now Datasheet
Singapore, Singapore
30V 200MA MOSFET Transistor
278-DMP32D9UFZ-7B
30V 200MA MOSFET Transistor 278-DMP32D9UFZ-7B
MOSFET P-CH 30V 200MA 3DFN Product overview: DMP32D9UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D9UFZ-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 200MA 3DFN Product overview: DMP32D9UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D9UFZ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP32D9UFZ-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D9UFZ-7BDIDKR-ND
Single FETs, MOSFETs DMP32D9UFZ-7BDIDKR-ND
P-Channel 30V 200mA (Ta) 390mW (Ta) Surface Mount X2-DFN0606-3

P-Channel 30V 200mA (Ta) 390mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D9UFZ-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D9UFZ-7BDITR-ND
Single FETs, MOSFETs DMP32D9UFZ-7BDITR-ND
P-Channel 30V 200mA (Ta) 390mW (Ta) Surface Mount X2-DFN0606-3

P-Channel 30V 200mA (Ta) 390mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D9UFZ-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D9UFZ-7BDICT-ND
Single FETs, MOSFETs DMP32D9UFZ-7BDICT-ND
P-Channel 30V 200mA (Ta) 390mW (Ta) Surface Mount X2-DFN0606-3

P-Channel 30V 200mA (Ta) 390mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D9UFZ-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP32D9UFZ-7B
Single FETs, MOSFETs DMP32D9UFZ-7B
MOSFET P-CH 30V 200MA 3DFN

MOSFET P-CH 30V 200MA 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP32D9UFZ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP32D9UFZ-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP32D9UFZ-7B
MOSFET P-CH 30V 200MA 3DFN

MOSFET P-CH 30V 200MA 3DFN

Supplier's Site
Mosfet, P-Ch, 30V, 0.2A, Dfn0606 Rohs Compliant Diodes Inc. - 28AK8773 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 0.2A, Dfn0606 Rohs Compliant Diodes Inc.
28AK8773
Mosfet, P-Ch, 30V, 0.2A, Dfn0606 Rohs Compliant Diodes Inc. 28AK8773
MOSFET, P-CH, 30V, 0.2A, DFN0606 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 0.2A, DFN0606 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch 30V 0.35VnC Enh Mode FET -0.2A

MOSFET P-Ch 30V 0.35VnC Enh Mode FET -0.2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869089-DMP32D9UFZ-7B 278-DMP32D9UFZ-7B DMP32D9UFZ-7BDIDKR-ND DMP32D9UFZ-7B DMP32D9UFZ-7B 28AK8773 DMP32D9UFZ-7B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D9UFZ-7B 30V 200MA MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 0.2A, Dfn0606 Rohs Compliant Diodes Inc. MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tape & Reel (TR) 3-XFDFN 3-XFDFN 3-XFDFN TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data