MOSFET 2P-CH 30V 0.22A 6DFN Product overview: DMP32D9UDAQ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP32D9UDAQ-7B can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 30V 0.22A 6DFN
MOSFET BVDSS: 25V~30V X2-DFN0806
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMP32D9UDAQ-7B | 31-DMP32D9UDAQ-7B-ND | DMP32D9UDAQ-7B |
| Product Name | 30V 0.22A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Bulk | 6-SMD, No Lead | 6-SMD, No Lead |
| Packing Method | Bulk | ||
| Transistor Grade / Operating Range | Automotive |