DIODES Incorporated FET, MOSFET Arrays DMP32D9UDA-7B

Description
Mosfet Array 2 P-Channel (Dual) 220mA (Ta) Surface Mount X2-DFN0806-6
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 220mA (Ta) Surface Mount X2-DFN0806-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP32D9UDA-7BDI-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP32D9UDA-7BDI-ND
FET, MOSFET Arrays DMP32D9UDA-7BDI-ND
Mosfet Array 2 P-Channel (Dual) 220mA (Ta) Surface Mount X2-DFN0806-6

Mosfet Array 2 P-Channel (Dual) 220mA (Ta) Surface Mount X2-DFN0806-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP32D9UDA-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP32D9UDA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP32D9UDA-7B
MOSFET 2P-CH 0.22A 6DFN

MOSFET 2P-CH 0.22A 6DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP32D9UDA-7BDI-ND DMP32D9UDA-7B DMP32D9UDA-7B
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-SMD, No Lead 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL - 769350-AUIRF3805S-7TRL - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
4 suppliers