DIODES Incorporated 30V 400MA MOSFET Transistor DMP32D5SFB-7B

Description
MOSFET P-CH 30V 400MA 3DFN Product overview: DMP32D5SFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D5SFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 400MA 3DFN Product overview: DMP32D5SFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D5SFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 400MA MOSFET Transistor
278-DMP32D5SFB-7B
30V 400MA MOSFET Transistor 278-DMP32D5SFB-7B
MOSFET P-CH 30V 400MA 3DFN Product overview: DMP32D5SFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D5SFB-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 400MA 3DFN Product overview: DMP32D5SFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D5SFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D5SFB-7B - 869088-DMP32D5SFB-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D5SFB-7B
869088-DMP32D5SFB-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D5SFB-7B 869088-DMP32D5SFB-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 869088-DMP32D5SFB-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP32 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1006-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP32D5SFB-7BDICT, DMP32D5SFB-7BDIDKR, DMP32D5SFB-7BDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869088-DMP32D5SFB-7B
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3
Package: 3-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP32
Categories: Discrete Semiconductor Products
Case / Package: X1-DFN1006-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP32D5SFB-7BDICT, DMP32D5SFB-7BDIDKR, DMP32D5SFB-7BDITR

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D5SFB-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D5SFB-7BDIDKR-ND
Single FETs, MOSFETs DMP32D5SFB-7BDIDKR-ND
P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D5SFB-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D5SFB-7BDITR-ND
Single FETs, MOSFETs DMP32D5SFB-7BDITR-ND
P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D5SFB-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D5SFB-7BDICT-ND
Single FETs, MOSFETs DMP32D5SFB-7BDICT-ND
P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP32D5SFB-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP32D5SFB-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP32D5SFB-7B
MOSFET P-CH 30V 400MA 3DFN

MOSFET P-CH 30V 400MA 3DFN

Supplier's Site
Mosfet, P-Ch, 30V, 0.4A, Dfn1006 Rohs Compliant Diodes Inc. - 28AK8772 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 0.4A, Dfn1006 Rohs Compliant Diodes Inc.
28AK8772
Mosfet, P-Ch, 30V, 0.4A, Dfn1006 Rohs Compliant Diodes Inc. 28AK8772
MOSFET, P-CH, 30V, 0.4A, DFN1006 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 0.4A, DFN1006 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP32D5SFB-7B 869088-DMP32D5SFB-7B DMP32D5SFB-7BDIDKR-ND DMP32D5SFB-7B 28AK8772
Product Name 30V 400MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D5SFB-7B Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 0.4A, Dfn1006 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405ZSTRL - 1020702-AUIRF1405ZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 230000 milliwatts
View Details
6 suppliers