DIODES Incorporated 30V 300MA SOT23 MOSFET Transistor DMP32D4S-7

Description
MOSFET P-CH 30V 300MA SOT23 Product overview: DMP32D4S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 300MA SOT23 Product overview: DMP32D4S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 300MA SOT23 MOSFET Transistor
278-DMP32D4S-7
30V 300MA SOT23 MOSFET Transistor 278-DMP32D4S-7
MOSFET P-CH 30V 300MA SOT23 Product overview: DMP32D4S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4S-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 300MA SOT23 Product overview: DMP32D4S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP32D4S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4S-7DICT-ND
Single FETs, MOSFETs DMP32D4S-7DICT-ND
P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4S-7DIDKR-ND
Single FETs, MOSFETs DMP32D4S-7DIDKR-ND
P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4S-7DITR-ND
Single FETs, MOSFETs DMP32D4S-7DITR-ND
P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4S-7 - 106415-DMP32D4S-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4S-7
106415-DMP32D4S-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4S-7 106415-DMP32D4S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 106415-DMP32D4S-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 370mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 1.2nC @ 10V Max Input Capacitance: 51.16pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 300mA, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 106415-DMP32D4S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 370mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 1.2nC @ 10V
Max Input Capacitance: 51.16pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP32D4S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP32D4S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP32D4S-7
MOSFET P-CH 30V 300MA SOT23

MOSFET P-CH 30V 300MA SOT23

Supplier's Site
MOSFET P-CH 30V 300MA SOT23 - 233-DMP32D4S-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 300MA SOT23
233-DMP32D4S-7
MOSFET P-CH 30V 300MA SOT23 233-DMP32D4S-7
MOSFET P-CH 30V 300MA SOT23

MOSFET P-CH 30V 300MA SOT23

Supplier's Site
Single FETs, MOSFETs - DMP32D4S-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP32D4S-7
Single FETs, MOSFETs DMP32D4S-7
MOSFET P-CH 30V 300MA SOT23

MOSFET P-CH 30V 300MA SOT23

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8769 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 0.3A, Sot-23 Rohs Compliant Diodes Inc.
28AK8769
Mosfet, P-Ch, 30V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. 28AK8769
MOSFET, P-CH, 30V, 0.3A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 0.3A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-CH ENHANCEMENT 2.4mOhm -10V -300mA

MOSFET 30V P-CH ENHANCEMENT 2.4mOhm -10V -300mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP32D4S-7 DMP32D4S-7DICT-ND 106415-DMP32D4S-7 DMP32D4S-7 233-DMP32D4S-7 DMP32D4S-7 28AK8769 DMP32D4S-7
Product Name 30V 300MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4S-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 30V 300MA SOT23 Single FETs, MOSFETs Mosfet, P-Ch, 30V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0060 kS
PD 540 milliwatts 370 milliwatts 370 milliwatts 370 milliwatts
Unlock Full Specs
to access all available technical data