DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4S-13 DMP32D4S-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168290-DMP32D4S-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168290-DMP32D4S-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4S-13 - 1168290-DMP32D4S-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4S-13
1168290-DMP32D4S-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4S-13 1168290-DMP32D4S-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168290-DMP32D4S-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168290-DMP32D4S-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 300MA SOT23 MOSFET Transistor
278-DMP32D4S-13
30V 300MA SOT23 MOSFET Transistor 278-DMP32D4S-13
MOSFET P-CH 30V 300MA SOT23 Product overview: DMP32D4S-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4S-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 300MA SOT23 Product overview: DMP32D4S-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4S-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP32D4S-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4S-13DITR-ND
Single FETs, MOSFETs DMP32D4S-13DITR-ND
P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4S-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4S-13DIDKR-ND
Single FETs, MOSFETs DMP32D4S-13DIDKR-ND
P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4S-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4S-13DICT-ND
Single FETs, MOSFETs DMP32D4S-13DICT-ND
P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 300mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, P-Ch, 30V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8768 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 0.3A, Sot-23 Rohs Compliant Diodes Inc.
28AK8768
Mosfet, P-Ch, 30V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. 28AK8768
MOSFET, P-CH, 30V, 0.3A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 0.3A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch ENH FET -30V 2.4mOhm -10V -300mA

MOSFET P-Ch ENH FET -30V 2.4mOhm -10V -300mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP32D4S-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP32D4S-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP32D4S-13
MOSFET P-CH 30V 300MA SOT23

MOSFET P-CH 30V 300MA SOT23

Supplier's Site
Single FETs, MOSFETs - DMP32D4S-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP32D4S-13
Single FETs, MOSFETs DMP32D4S-13
MOSFET P-CH 30V 300MA SOT23

MOSFET P-CH 30V 300MA SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1168290-DMP32D4S-13 278-DMP32D4S-13 DMP32D4S-13DITR-ND 28AK8768 DMP32D4S-13 DMP32D4S-13 DMP32D4S-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4S-13 30V 300MA SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 30V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
Transconductance 0.0060 kS
Unlock Full Specs
to access all available technical data