The DMP31D7LWQ is a P-channel enhancement mode MOSFET in an SOT323 package, designed for automotive applications requiring specific change control. It has a drain-source voltage rating of -30V, a continuous drain current of -0.38A at -4.5V gate-source voltage, and a static drain-source on-resistance of 0.9Ω at -10V gate-source voltage. The device is qualified to AEC-Q101, manufactured in IATF16949 certified facilities, and is RoHS compliant with a UL 94 V-0 flammability rating. It features low gate threshold voltage, fast switching, and low input capacitance, with an operating temperature range of -55℃ to +150℃.
MOSFET BVDSS: 25V~30V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D7LWQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |