The DMP31D7LQ-13 is a P-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power management in automotive applications. It has a drain-source voltage rating of -30V, with on-resistance of 0.9Ω at -10V gate-source bias and 1.7Ω at -4.5V. The device features ESD-protected gate, low input capacitance, and fast switching. It is AEC-Q101 qualified, RoHS compliant, halogen- and antimony-free, and suitable for automotive use. The unit is supplied in a tape and reel package of 10,000 pieces. Thermal resistance is 270°C/W under standard PCB mounting conditions. Operating temperature range is -55°C to +150°C.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D7LQ-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |