Win Source Part Number: 1376765-DMP31D7L-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DMP31
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 580mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 900mOhm @ 420mA, 10V
Vgs(th) (Max) @ Id: 2.6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.36 nC @ 4.5 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 19 pF @ 15 V
Power Dissipation (Max): 430mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
ECCN: EAR99
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R Product overview: DMP31D7L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP31D7L-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1376765-DMP31D7L-13 | 31-DMP31D7L-13TR-ND | 278-DMP31D7L-13 | DMP31D7L-13 | DMP31D7L-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | 25V 30V SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| PD | 430 milliwatts | 430 milliwatts | 430 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| MOSFET Operating Mode | Enhancement |