P-channel enhancement mode MOSFET in SOT323 package for high-efficiency power management applications such as DC-DC converters and load switches. It has a drain-source voltage rating of -30V, a continuous drain current of -0.6A at +25°C, and an on-resistance of 1Ω at -4.5V gate-source voltage. The device features low gate threshold voltage, fast switching, and ESD-protected gate. It is compliant with RoHS, halogen-free, and AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D1UW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |