DMP31D1UVTQ-7 is a dual P-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of -30V, with on-resistance of 1000mΩ at VGS = -4.5V and 1500mΩ at VGS = -2.5V. The device supports a continuous drain current of -0.76A at TA = +25°C and a pulsed drain current of -1.9A. Thermal resistance junction-to-ambient is 243°C/W on a standard PCB or 143°C/W with an added copper plate. It is AEC-Q101 qualified, RoHS compliant, and rated for operating temperatures from -55°C to +150°C. The package is mold plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.
MOSFET 2P-CH 30V 0.76A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D1UVTQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |