The DMP31D1UQ-13 is a 30V P-channel enhancement mode MOSFET in an SOT23 package, designed for automotive and portable electronics load switching applications. It features a low gate threshold voltage, fast switching speed, and an ESD-protected gate. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949 certified facilities. It is fully RoHS compliant and Halogen- and Antimony-free. The package is molded plastic with matte tin annealed terminals and meets UL 94 V-0 flammability rating. Its moisture sensitivity is Level 1 per J-STD-020. The part is supplied in tape and reel packaging with 10,000 units per reel.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D1UQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |