DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP31D0UFB4-7B DMP31D0UFB4-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033856-DMP31D0UFB4- 7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 460mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 540mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 0.9nC @ 4.5V Max Input Capacitance: 76pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1 Ohm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033856-DMP31D0UFB4- 7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 460mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 540mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 0.9nC @ 4.5V Max Input Capacitance: 76pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1 Ohm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP31D0UFB4-7B - 1033856-DMP31D0UFB4-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP31D0UFB4-7B
1033856-DMP31D0UFB4-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP31D0UFB4-7B 1033856-DMP31D0UFB4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1033856-DMP31D0UFB4- 7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 460mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 540mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 0.9nC @ 4.5V Max Input Capacitance: 76pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1 Ohm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033856-DMP31D0UFB4-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 460mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 540mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 0.9nC @ 4.5V
Max Input Capacitance: 76pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1 Ohm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMP31D0UFB4-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP31D0UFB4-7BDICT-ND
Single FETs, MOSFETs DMP31D0UFB4-7BDICT-ND
P-Channel 30V 540mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 30V 540mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP31D0UFB4-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP31D0UFB4-7BDIDKR-ND
Single FETs, MOSFETs DMP31D0UFB4-7BDIDKR-ND
P-Channel 30V 540mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 30V 540mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP31D0UFB4-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP31D0UFB4-7BDITR-ND
Single FETs, MOSFETs DMP31D0UFB4-7BDITR-ND
P-Channel 30V 540mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 30V 540mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
30V 540MA MOSFET Transistor
278-DMP31D0UFB4-7B
30V 540MA MOSFET Transistor 278-DMP31D0UFB4-7B
MOSFET P-CH 30V 540MA 3DFN Product overview: DMP31D0UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP31D0UFB4-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 540MA 3DFN Product overview: DMP31D0UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP31D0UFB4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 0.54A, Dfn1006 Rohs Compliant Diodes Inc. - 28AK8761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 0.54A, Dfn1006 Rohs Compliant Diodes Inc.
28AK8761
Mosfet, P-Ch, 30V, 0.54A, Dfn1006 Rohs Compliant Diodes Inc. 28AK8761
MOSFET, P-CH, 30V, 0.54A, DFN1006 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 0.54A, DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP31D0UFB4-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP31D0UFB4-7B
Single FETs, MOSFETs DMP31D0UFB4-7B
MOSFET P-CH 30V 540MA 3DFN

MOSFET P-CH 30V 540MA 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30 X2-DFN1006-3 T&R 10K

MOSFET MOSFET BVDSS: 25V-30 X2-DFN1006-3 T&R 10K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP31D0UFB4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP31D0UFB4-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP31D0UFB4-7B
MOSFET P-CH 30V 540MA 3DFN

MOSFET P-CH 30V 540MA 3DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1033856-DMP31D0UFB4-7B DMP31D0UFB4-7BDICT-ND 278-DMP31D0UFB4-7B 28AK8761 DMP31D0UFB4-7B DMP31D0UFB4-7B DMP31D0UFB4-7B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP31D0UFB4-7B Single FETs, MOSFETs 30V 540MA MOSFET Transistor Mosfet, P-Ch, 30V, 0.54A, Dfn1006 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 460 milliwatts 460 milliwatts 460 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; X2-DFN1006-3 3-XFDFN Tape & Reel (TR) TO-3 3-XFDFN 3-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3710Z - 1149785-AUIRF3710Z - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers