Dual P-channel enhancement mode MOSFET in TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. Each device has a drain-source voltage rating of -30V, with on-resistance of 95mΩ at -10V gate-source voltage and 140mΩ at -4.5V gate-source voltage. Continuous drain current is -2.7A at 25°C. The package is molded plastic with UL 94 V-0 flammability rating, moisture sensitivity level 1 per J-STD-020, and matte tin annealed terminations. The part is RoHS compliant, halogen and antimony free, and suitable for backlighting, DC-DC converters, and power-management functions. Thermal resistance junction-to-ambient is 116°C/W with minimum recommended pad layout and 142°C/W with standard pad layout. Operating and storage junction temperature range is -55°C to +150°C.
MOSFET 2P-CH 30V 2.7A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3165SVTQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |