MOSFET P-CH 30V 3.3A SOT23 T&R Product overview: DMP3165L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3165L-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 3.3A SOT23 T&R
MOSFET P-CH 30V 3.3A SOT23 T&R
P-Channel 30V 3.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 869087-DMP3165L-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 3.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3165
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET, P-CH, 30V, 3.3A, SOT-23 ROHS COMPLIANT: YES
MOSFET P-CH 30V 3.3A SOT23 T&R
MOSFET MOSFET BVDSS: 25V~30V SOT23 T&R 3K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3165L-7 | 31-DMP3165L-7CT-ND | 869087-DMP3165L-7 | 28AK8767 | DMP3165L-7 | DMP3165L-7 |
| Product Name | 30V 3.3A SOT23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3165L-7 | Mosfet, P-Ch, 30V, 3.3A, Sot-23 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1.3 milliwatts | 800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |