DIODES Incorporated END - OF - LIFE - DMP3160L DMP3160L

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168288-DMP3160L Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168288-DMP3160L Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - DMP3160L - 1168288-DMP3160L - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DMP3160L
1168288-DMP3160L
END - OF - LIFE - DMP3160L 1168288-DMP3160L
Manufacturer: Diodes Incorporated Win Source Part Number: 1168288-DMP3160L Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168288-DMP3160L
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1168288-DMP3160L
Product Name END - OF - LIFE - DMP3160L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details