DIODES Incorporated Single FETs, MOSFETs DMP3160L-7

Description
P-Channel 30V 2.7A (Ta) 1.08W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 2.7A (Ta) 1.08W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3160LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3160LDIDKR-ND
Single FETs, MOSFETs DMP3160LDIDKR-ND
P-Channel 30V 2.7A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.7A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3160LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3160LDICT-ND
Single FETs, MOSFETs DMP3160LDICT-ND
P-Channel 30V 2.7A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.7A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3160LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3160LDITR-ND
Single FETs, MOSFETs DMP3160LDITR-ND
P-Channel 30V 2.7A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.7A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 2.7A SOT23 MOSFET Transistor
278-DMP3160L-7
30V 2.7A SOT23 MOSFET Transistor 278-DMP3160L-7
MOSFET P-CH 30V 2.7A SOT23-3 Product overview: DMP3160L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3160L-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.7A SOT23-3 Product overview: DMP3160L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3160L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3160L-7 - 014501-DMP3160L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3160L-7
014501-DMP3160L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3160L-7 014501-DMP3160L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014501-DMP3160L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.08W (Ta) Family Name: DMP3160L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Input Capacitance: 227pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 122 mOhm @ 2.7A, 10V Alternative Parts (Cross-Reference): TSM2307CX RF; TSM2307CX RFG; RRR015P03TL; RQ5E015RPTL; Introduction Date: March 28, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014501-DMP3160L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.08W (Ta)
Family Name: DMP3160L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Input Capacitance: 227pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 122 mOhm @ 2.7A, 10V
Alternative Parts (Cross-Reference): TSM2307CX RF; TSM2307CX RFG; RRR015P03TL; RQ5E015RPTL;
Introduction Date: March 28, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMP3160L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3160L-7
Single FETs, MOSFETs DMP3160L-7
MOSFET P-CH 30V 2.7A SOT23-3

MOSFET P-CH 30V 2.7A SOT23-3

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 2.7A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8766 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 2.7A, Sot-23 Rohs Compliant Diodes Inc.
28AK8766
Mosfet, P-Ch, 30V, 2.7A, Sot-23 Rohs Compliant Diodes Inc. 28AK8766
MOSFET, P-CH, 30V, 2.7A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 2.7A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3160L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3160L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3160L-7
MOSFET P-CH 30V 2.7A SOT23-3

MOSFET P-CH 30V 2.7A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP3160LDIDKR-ND 278-DMP3160L-7 014501-DMP3160L-7 DMP3160L-7 28AK8766 DMP3160L-7
Product Name Single FETs, MOSFETs 30V 2.7A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3160L-7 Single FETs, MOSFETs Mosfet, P-Ch, 30V, 2.7A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0059 kS
Unlock Full Specs
to access all available technical data