DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3125L-7 DMP3125L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869086-DMP3125L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP3125 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP3125L-7DIDKR, DMP3125L-7DITR, DMP3125L-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869086-DMP3125L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP3125 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP3125L-7DIDKR, DMP3125L-7DITR, DMP3125L-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3125L-7 - 869086-DMP3125L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3125L-7
869086-DMP3125L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3125L-7 869086-DMP3125L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869086-DMP3125L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP3125 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP3125L-7DIDKR, DMP3125L-7DITR, DMP3125L-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869086-DMP3125L-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3125
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP3125L-7DIDKR, DMP3125L-7DITR, DMP3125L-7DICT

Buy Now Datasheet
Singapore, Singapore
30V 2.5A SOT23 MOSFET Transistor
278-DMP3125L-7
30V 2.5A SOT23 MOSFET Transistor 278-DMP3125L-7
MOSFET P-CH 30V 2.5A SOT23 Product overview: DMP3125L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3125L-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.5A SOT23 Product overview: DMP3125L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3125L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3125L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3125L-7DITR-ND
Single FETs, MOSFETs DMP3125L-7DITR-ND
P-Channel 30V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3125L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3125L-7DICT-ND
Single FETs, MOSFETs DMP3125L-7DICT-ND
P-Channel 30V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3125L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3125L-7DIDKR-ND
Single FETs, MOSFETs DMP3125L-7DIDKR-ND
P-Channel 30V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.5A (Ta) 650mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3125L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3125L-7
Single FETs, MOSFETs DMP3125L-7
MOSFET P-CH 30V 2.5A SOT23

MOSFET P-CH 30V 2.5A SOT23

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 2.5A, 150Deg C, 0.65W Rohs Compliant Diodes Inc. - 68AH9571 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 2.5A, 150Deg C, 0.65W Rohs Compliant Diodes Inc.
68AH9571
Mosfet, P-Ch, 30V, 2.5A, 150Deg C, 0.65W Rohs Compliant Diodes Inc. 68AH9571
MOSFET, P-CH, 30V, 2.5A, 150DEG C, 0.65W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 2.5A, 150DEG C, 0.65W ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3125L-7
Triode/MOS Tube/Transistor >> MOSFETs DMP3125L-7
30V 2.5A 650mW 95mΩ@10V,3.8A 2.1V@250uA P Channel SOT-23 MOSFETs ROHS

30V 2.5A 650mW 95mΩ@10V,3.8A 2.1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3125L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3125L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3125L-7
MOSFET P-CH 30V 2.5A SOT23

MOSFET P-CH 30V 2.5A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869086-DMP3125L-7 278-DMP3125L-7 DMP3125L-7DITR-ND DMP3125L-7 68AH9571 DMP3125L-7 DMP3125L-7 DMP3125L-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3125L-7 30V 2.5A SOT23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 30V, 2.5A, 150Deg C, 0.65W Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23 3.1 nC @ 4.5 V
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data