MOSFET P-CH 30V 3.1A TSOT23-6 Product overview: DMP3105LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3105LVT-7 can be used for catalog matching and distributor lookup.
P-Channel 30V 3.1A (Ta) 1.15W (Ta) Surface Mount TSOT-23
P-Channel 30V 3.1A (Ta) 1.15W (Ta) Surface Mount TSOT-23
P-Channel 30V 3.1A (Ta) 1.15W (Ta) Surface Mount TSOT-23
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033854-DMP3105LVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.15W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-23-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 19.8nC @ 10V
Max Input Capacitance: 839pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 75 mOhm @ 4.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 3.1A TSOT23-6
MOSFET P-CH 30V 3.1A TSOT23-6
MOSFET, P-CH, 30V, 3.1A, TSOT-26 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3105LVT-7 | DMP3105LVT-7DITR-ND | 1033854-DMP3105LVT-7 | DMP3105LVT-7 | DMP3105LVT-7 | 28AK8763 |
| Product Name | 30V 3.1A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3105LVT-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 3.1A, Tsot-26 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| Transconductance | 0.0050 kS | |||||
| PD | 1.15 milliwatts | 1150 milliwatts | 1150 milliwatts |