DIODES Incorporated Single FETs, MOSFETs DMP3099LQ-7

Description
P-Channel 30V 3.8A (Ta) 1.08W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 3.8A (Ta) 1.08W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP3099LQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3099LQ-7TR-ND
Single FETs, MOSFETs 31-DMP3099LQ-7TR-ND
P-Channel 30V 3.8A (Ta) 1.08W Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3099LQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3099LQ-7DKR-ND
Single FETs, MOSFETs 31-DMP3099LQ-7DKR-ND
MOSFET P-CH 30V 3.8A SOT23 T&R

MOSFET P-CH 30V 3.8A SOT23 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3099LQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3099LQ-7CT-ND
Single FETs, MOSFETs 31-DMP3099LQ-7CT-ND
MOSFET P-CH 30V 3.8A SOT23 T&R

MOSFET P-CH 30V 3.8A SOT23 T&R

Buy Now Datasheet
Singapore, Singapore
30V 3.8A SOT23 MOSFET Transistor
278-DMP3099LQ-7
30V 3.8A SOT23 MOSFET Transistor 278-DMP3099LQ-7
MOSFET P-CH 30V 3.8A SOT23 T&R Product overview: DMP3099LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3099LQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3.8A SOT23 T&R Product overview: DMP3099LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3099LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3099LQ-7 - 869085-DMP3099LQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3099LQ-7
869085-DMP3099LQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3099LQ-7 869085-DMP3099LQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869085-DMP3099LQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 3.8A (Ta) 1.08W Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP3099 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869085-DMP3099LQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 3.8A (Ta) 1.08W Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3099
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Mosfet, P-Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8759 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc.
28AK8759
Mosfet, P-Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc. 28AK8759
MOSFET, P-CH, 30V, 3.8A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 3.8A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP3099LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3099LQ-7
Single FETs, MOSFETs DMP3099LQ-7
MOSFET P-CH 30V 3.8A SOT23 T&R

MOSFET P-CH 30V 3.8A SOT23 T&R

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - DMP3099LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
DMP3099LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMP3099LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMP3099LQ-7TR-ND 278-DMP3099LQ-7 869085-DMP3099LQ-7 28AK8759 DMP3099LQ-7 DMP3099LQ-7
Product Name Single FETs, MOSFETs 30V 3.8A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3099LQ-7 Mosfet, P-Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data