DIODES Incorporated Single FETs, MOSFETs DMP3099L-13

Description
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3099L-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3099L-13DICT-ND
Single FETs, MOSFETs DMP3099L-13DICT-ND
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3099L-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3099L-13DIDKR-ND
Single FETs, MOSFETs DMP3099L-13DIDKR-ND
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3099L-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3099L-13DITR-ND
Single FETs, MOSFETs DMP3099L-13DITR-ND
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 3.8A SOT23 MOSFET Transistor
278-DMP3099L-13
30V 3.8A SOT23 MOSFET Transistor 278-DMP3099L-13
MOSFET P-CH 30V 3.8A SOT23 Product overview: DMP3099L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3099L-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3.8A SOT23 Product overview: DMP3099L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3099L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3099L-13 - 853078-DMP3099L-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3099L-13
853078-DMP3099L-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3099L-13 853078-DMP3099L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 853078-DMP3099L-13 Features: 30 V Package: Reel - TR Family Name: DMP3099 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP3099L-13DITR, -DMP3099L-13DITR, DMP3099L-13DIDKR, DMP3099L-13DICT, -DMP3099L-13DIDKR, -DMP3099L-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 853078-DMP3099L-13
Features: 30 V
Package: Reel - TR
Family Name: DMP3099
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP3099L-13DITR, -DMP3099L-13DITR, DMP3099L-13DIDKR, DMP3099L-13DICT, -DMP3099L-13DIDKR, -DMP3099L-13DICT

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -3.8A, -30V; Transistor Polarity Diodes Inc. - 39AH6607 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -3.8A, -30V; Transistor Polarity Diodes Inc.
39AH6607
Mosfet, Aec-Q101, P-Ch, -3.8A, -30V; Transistor Polarity Diodes Inc. 39AH6607
MOSFET, AEC-Q101, P-CH, -3.8A, -30V; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.8A; On Resistance Rds(on):0.065ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -3.8A, -30V; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.8A; On Resistance Rds(on):0.065ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc. - 68AH9569 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc.
68AH9569
Mosfet, P Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc. 68AH9569
MOSFET, P CH, 30V, 3.8A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P CH, 30V, 3.8A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch ENH FET -30V 65mOhm -10V -3.8A

MOSFET P-Ch ENH FET -30V 65mOhm -10V -3.8A

Buy Now Datasheet
Single FETs, MOSFETs - DMP3099L-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3099L-13
Single FETs, MOSFETs DMP3099L-13
MOSFET P-CH 30V 3.8A SOT23

MOSFET P-CH 30V 3.8A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3099L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3099L-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3099L-13
MOSFET P-CH 30V 3.8A SOT23

MOSFET P-CH 30V 3.8A SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP3099L-13DICT-ND 278-DMP3099L-13 853078-DMP3099L-13 39AH6607 68AH9569 DMP3099L-13 DMP3099L-13 DMP3099L-13
Product Name Single FETs, MOSFETs 30V 3.8A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3099L-13 Mosfet, Aec-Q101, P-Ch, -3.8A, -30V; Transistor Polarity Diodes Inc. Mosfet, P Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 1.08 milliwatts 1080 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers