DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098LQ-7 DMP3098LQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852064-DMP3098LQ-7 Series: Automotive, AEC-Q101 Features: 30 V Package: Reel - TR Family Name: DMP3098 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP3098LQ-7DIDKR, DMP3098LQ-7DICT, DMP3098LQ-7-ND, DMP3098LQ-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852064-DMP3098LQ-7 Series: Automotive, AEC-Q101 Features: 30 V Package: Reel - TR Family Name: DMP3098 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP3098LQ-7DIDKR, DMP3098LQ-7DICT, DMP3098LQ-7-ND, DMP3098LQ-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098LQ-7 - 852064-DMP3098LQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098LQ-7
852064-DMP3098LQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098LQ-7 852064-DMP3098LQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 852064-DMP3098LQ-7 Series: Automotive, AEC-Q101 Features: 30 V Package: Reel - TR Family Name: DMP3098 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP3098LQ-7DIDKR, DMP3098LQ-7DICT, DMP3098LQ-7-ND, DMP3098LQ-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 852064-DMP3098LQ-7
Series: Automotive, AEC-Q101
Features: 30 V
Package: Reel - TR
Family Name: DMP3098
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP3098LQ-7DIDKR, DMP3098LQ-7DICT, DMP3098LQ-7-ND, DMP3098LQ-7DITR

Buy Now Datasheet
Single FETs, MOSFETs - DMP3098LQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3098LQ-7DITR-ND
Single FETs, MOSFETs DMP3098LQ-7DITR-ND
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3098LQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3098LQ-7DICT-ND
Single FETs, MOSFETs DMP3098LQ-7DICT-ND
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3098LQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3098LQ-7DIDKR-ND
Single FETs, MOSFETs DMP3098LQ-7DIDKR-ND
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 3.8A SOT23 MOSFET Transistor
278-DMP3098LQ-7
30V 3.8A SOT23 MOSFET Transistor 278-DMP3098LQ-7
MOSFET P-CH 30V 3.8A SOT23-3 Product overview: DMP3098LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3098LQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3.8A SOT23-3 Product overview: DMP3098LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3098LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 25V-30V

MOSFET MOSFETBVDSS: 25V-30V

Buy Now Datasheet
Mosfet, P-Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8757 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc.
28AK8757
Mosfet, P-Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc. 28AK8757
MOSFET, P-CH, 30V, 3.8A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 3.8A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3098LQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMP3098LQ-7
30V 3.8A 1.08W 70mΩ@10V,3.8A 2.1V@250uA P Channel SOT-23 MOSFETs ROHS

30V 3.8A 1.08W 70mΩ@10V,3.8A 2.1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3098LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3098LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3098LQ-7
MOSFET P-CH 30V 3.8A SOT23-3

MOSFET P-CH 30V 3.8A SOT23-3

Supplier's Site
Single FETs, MOSFETs - DMP3098LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3098LQ-7
Single FETs, MOSFETs DMP3098LQ-7
MOSFET P-CH 30V 3.8A SOT23-3

MOSFET P-CH 30V 3.8A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 852064-DMP3098LQ-7 DMP3098LQ-7DITR-ND 278-DMP3098LQ-7 DMP3098LQ-7 28AK8757 DMP3098LQ-7 DMP3098LQ-7 DMP3098LQ-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098LQ-7 Single FETs, MOSFETs 30V 3.8A SOT23 MOSFET Transistor MOSFET Mosfet, P-Ch, 30V, 3.8A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952Q - 1149809-AUIRF9952Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details