P-Channel 30V 4A (Ta) 1.25W (Ta) Surface Mount SOT-26
P-Channel 30V 4A (Ta) 1.25W (Ta) Surface Mount SOT-26
P-Channel 30V 4A (Ta) 1.25W (Ta) Surface Mount SOT-26
MOSFET P-CH 30V 4A SOT-26 Product overview: DMP3098LDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3098LDM-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 080596-DMP3098LDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 7.8nC @ 10V
Max Input Capacitance: 336pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MOSFET, P-CH, 30V, 4A, SOT-26 ROHS COMPLIANT: YES
MOSFET P-CH 30V 4A SOT-26
MOSFET P-CH 30V 4A SOT-26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMP3098LDM-7DKR-ND | 278-DMP3098LDM-7 | 080596-DMP3098LDM-7 | DMP3098LDM-7 | 28AK8756 | DMP3098LDM-7 | DMP3098LDM-7 |
| Product Name | Single FETs, MOSFETs | 30V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098LDM-7 | MOSFET | Mosfet, P-Ch, 30V, 4A, Sot-26 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT3; SOT23; SOT26; SOT-26 | TO-3; SOT26 | SOT23; SOT26; SOT-23-6 | SOT23; SOT-23-6 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1.25 milliwatts | 1250 milliwatts | 1250 milliwatts |