DIODES Incorporated Single FETs, MOSFETs DMP3098L-7

Description
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3098LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3098LDITR-ND
Single FETs, MOSFETs DMP3098LDITR-ND
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3098LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3098LDIDKR-ND
Single FETs, MOSFETs DMP3098LDIDKR-ND
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3098LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3098LDICT-ND
Single FETs, MOSFETs DMP3098LDICT-ND
P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.8A (Ta) 1.08W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 3.8A SOT23 MOSFET Transistor
278-DMP3098L-7
30V 3.8A SOT23 MOSFET Transistor 278-DMP3098L-7
MOSFET P-CH 30V 3.8A SOT23-3 Product overview: DMP3098L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3098L-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3.8A SOT23-3 Product overview: DMP3098L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3098L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098L-7 - 014499-DMP3098L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098L-7
014499-DMP3098L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098L-7 014499-DMP3098L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014499-DMP3098L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.08W (Ta) Family Name: DMP3098L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Input Capacitance: 336pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 70 mOhm @ 3.8A, 10V Alternative Parts (Cross-Reference): RRR030P03FRATL; RSR025P03HZGTL ; RRR030P03HZGTL; RQ5E025SPTL; Introduction Date: May 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014499-DMP3098L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.08W (Ta)
Family Name: DMP3098L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Input Capacitance: 336pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3.8A, 10V
Alternative Parts (Cross-Reference): RRR030P03FRATL; RSR025P03HZGTL ; RRR030P03HZGTL; RQ5E025SPTL;
Introduction Date: May 14, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3098L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3098L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3098L-7
MOSFET P-CH 30V 3.8A SOT23-3

MOSFET P-CH 30V 3.8A SOT23-3

Supplier's Site
Single FETs, MOSFETs - DMP3098L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3098L-7
Single FETs, MOSFETs DMP3098L-7
MOSFET P-CH 30V 3.8A SOT23-3

MOSFET P-CH 30V 3.8A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 1.25W

MOSFET P-Channel 1.25W

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3098L-7
Triode/MOS Tube/Transistor >> MOSFETs DMP3098L-7
30V 3.8A 1.08W 70mΩ@10V,3.8A 2.1V@250uA P Channel SOT-23 MOSFETs ROHS

30V 3.8A 1.08W 70mΩ@10V,3.8A 2.1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet,p Channel,30V,3.8A,sot23; Channel Type Diodes Inc. - 23T5608 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,p Channel,30V,3.8A,sot23; Channel Type Diodes Inc.
23T5608
Mosfet,p Channel,30V,3.8A,sot23; Channel Type Diodes Inc. 23T5608
MOSFET,P CHANNEL,30V,3.8A,SOT 23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

MOSFET,P CHANNEL,30V,3.8A,SOT23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP3098LDITR-ND 278-DMP3098L-7 014499-DMP3098L-7 DMP3098L-7 DMP3098L-7 DMP3098L-7 DMP3098L-7 23T5608
Product Name Single FETs, MOSFETs 30V 3.8A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098L-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet,p Channel,30V,3.8A,sot23; Channel Type Diodes Inc.
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1.08 milliwatts 1080 milliwatts 1080 milliwatts 1080 milliwatts
Unlock Full Specs
to access all available technical data