DIODES Incorporated FET, MOSFET Arrays DMP3085LSD-13

Description
Mosfet Array 2 P-Channel (Dual) 30V 3.9A 1.1W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 3.9A 1.1W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP3085LSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP3085LSD-13DITR-ND
FET, MOSFET Arrays DMP3085LSD-13DITR-ND
Mosfet Array 2 P-Channel (Dual) 30V 3.9A 1.1W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 3.9A 1.1W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP3085LSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP3085LSD-13DICT-ND
FET, MOSFET Arrays DMP3085LSD-13DICT-ND
Mosfet Array 2 P-Channel (Dual) 30V 3.9A 1.1W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 3.9A 1.1W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP3085LSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP3085LSD-13DIDKR-ND
FET, MOSFET Arrays DMP3085LSD-13DIDKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 3.9A 1.1W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 3.9A 1.1W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 3.9A MOSFET Transistor
289-DMP3085LSD-13
30V 3.9A MOSFET Transistor 289-DMP3085LSD-13
MOSFET 2P-CH 30V 3.9A 8SO Product overview: DMP3085LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3085LSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 3.9A 8SO Product overview: DMP3085LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3085LSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3085LSD-13 - 1033853-DMP3085LSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3085LSD-13
1033853-DMP3085LSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3085LSD-13 1033853-DMP3085LSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033853-DMP3085LSD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.9A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 563pF @ 25V Maximum Rds On at Id,Vgs: 70 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in System Monitoring

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033853-DMP3085LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 563pF @ 25V
Maximum Rds On at Id,Vgs: 70 mOhm @ 5.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in System Monitoring

Buy Now Datasheet
Mosfet, Dual P-Ch, -30V, -3.9A, Soic; Transistor Polarity Diodes Inc. - 07AH3809 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -30V, -3.9A, Soic; Transistor Polarity Diodes Inc.
07AH3809
Mosfet, Dual P-Ch, -30V, -3.9A, Soic; Transistor Polarity Diodes Inc. 07AH3809
MOSFET, DUAL P-CH, -30V, -3.9A, SOIC; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-3.9A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.05ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; RoHS Compliant: Yes

MOSFET, DUAL P-CH, -30V, -3.9A, SOIC; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-3.9A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.05ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch ENH FET -30V 70mOhm -10V -3.9A

MOSFET P-Ch ENH FET -30V 70mOhm -10V -3.9A

Buy Now Datasheet
FET, MOSFET Arrays - DMP3085LSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMP3085LSD-13
FET, MOSFET Arrays DMP3085LSD-13
MOSFET 2P-CH 30V 3.9A 8SO

MOSFET 2P-CH 30V 3.9A 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3085LSD-13
Triode/MOS Tube/Transistor >> MOSFETs DMP3085LSD-13
30V 3.9A 70mΩ@10V,5.3A 1.1W 3V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS

30V 3.9A 70mΩ@10V,5.3A 1.1W 3V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3085LSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3085LSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3085LSD-13
MOSFET 2P-CH 30V 3.9A 8SO

MOSFET 2P-CH 30V 3.9A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP3085LSD-13DITR-ND 289-DMP3085LSD-13 1033853-DMP3085LSD-13 07AH3809 DMP3085LSD-13 DMP3085LSD-13 DMP3085LSD-13 DMP3085LSD-13
Product Name FET, MOSFET Arrays 30V 3.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3085LSD-13 Mosfet, Dual P-Ch, -30V, -3.9A, Soic; Transistor Polarity Diodes Inc. MOSFET FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 0.0058 kS
Unlock Full Specs
to access all available technical data