DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3068L-7 DMP3068L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033851-DMP3068L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 15.9nC @ 10V Max Input Capacitance: 708pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 72 mOhm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033851-DMP3068L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 15.9nC @ 10V Max Input Capacitance: 708pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 72 mOhm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3068L-7 - 1033851-DMP3068L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3068L-7
1033851-DMP3068L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3068L-7 1033851-DMP3068L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033851-DMP3068L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 15.9nC @ 10V Max Input Capacitance: 708pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 72 mOhm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033851-DMP3068L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.3A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 15.9nC @ 10V
Max Input Capacitance: 708pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 72 mOhm @ 4.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMP3068L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3068L-7DICT-ND
Single FETs, MOSFETs DMP3068L-7DICT-ND
P-Channel 30V 3.3A (Ta) 700mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.3A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3068L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3068L-7DIDKR-ND
Single FETs, MOSFETs DMP3068L-7DIDKR-ND
P-Channel 30V 3.3A (Ta) 700mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.3A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3068L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3068L-7DITR-ND
Single FETs, MOSFETs DMP3068L-7DITR-ND
P-Channel 30V 3.3A (Ta) 700mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.3A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 3.3A SOT23 MOSFET Transistor
278-DMP3068L-7
30V 3.3A SOT23 MOSFET Transistor 278-DMP3068L-7
MOSFET P-CH 30V 3.3A SOT23 Product overview: DMP3068L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3068L-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3.3A SOT23 Product overview: DMP3068L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3068L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3068L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3068L-7
Single FETs, MOSFETs DMP3068L-7
MOSFET P-CH 30V 3.3A SOT23

MOSFET P-CH 30V 3.3A SOT23

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -3.3A, Sot23; Transistor Polarity Diodes Inc. - 07AH3807 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -3.3A, Sot23; Transistor Polarity Diodes Inc.
07AH3807
Mosfet, P-Ch, -30V, -3.3A, Sot23; Transistor Polarity Diodes Inc. 07AH3807
MOSFET, P-CH, -30V, -3.3A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.057ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -3.3A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.057ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -3.3A, Sot23; Transistor Polarity Diodes Inc. - 07AH3808 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -3.3A, Sot23; Transistor Polarity Diodes Inc.
07AH3808
Mosfet, P-Ch, -30V, -3.3A, Sot23; Transistor Polarity Diodes Inc. 07AH3808
MOSFET, P-CH, -30V, -3.3A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.057ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -3.3A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.057ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3068L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3068L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3068L-7
MOSFET P-CH 30V 3.3A SOT23

MOSFET P-CH 30V 3.3A SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3068L-7
Triode/MOS Tube/Transistor >> MOSFETs DMP3068L-7
30V 3.3A 72mΩ@10V,4.2A 700mW 1.3V@250uA P Channel SOT-23 MOSFETs ROHS

30V 3.3A 72mΩ@10V,4.2A 700mW 1.3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V P-Ch Enh Mode 72mOhm -10V -3.9A

MOSFET 30V P-Ch Enh Mode 72mOhm -10V -3.9A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033851-DMP3068L-7 DMP3068L-7DICT-ND 278-DMP3068L-7 DMP3068L-7 07AH3807 DMP3068L-7 DMP3068L-7 DMP3068L-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3068L-7 Single FETs, MOSFETs 30V 3.3A SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -30V, -3.3A, Sot23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 700 milliwatts 1.2 milliwatts 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 15.9 nC @ 10 V SOT23
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers