DIODES Incorporated 30V 4.3A MOSFET Transistor DMP3056LVT-7

Description
MOSFET P-CH 30V 4.3A TSOT-26 Product overview: DMP3056LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LVT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 4.3A TSOT-26 Product overview: DMP3056LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LVT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 4.3A MOSFET Transistor - 278-DMP3056LVT-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 4.3A MOSFET Transistor
278-DMP3056LVT-7
30V 4.3A MOSFET Transistor 278-DMP3056LVT-7
MOSFET P-CH 30V 4.3A TSOT-26 Product overview: DMP3056LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LVT-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 4.3A TSOT-26 Product overview: DMP3056LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LVT-7 - 869084-DMP3056LVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LVT-7
869084-DMP3056LVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LVT-7 869084-DMP3056LVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869084-DMP3056LVT-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 4.3A (Ta) 1.38W Package: Reel - TR Family Name: DMP3056 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869084-DMP3056LVT-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 4.3A (Ta) 1.38W
Package: Reel - TR
Family Name: DMP3056
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3056LVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3056LVT-7
MOSFET P-CH 30V 4.3A TSOT-26

MOSFET P-CH 30V 4.3A TSOT-26

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP3056LVT-7 869084-DMP3056LVT-7 DMP3056LVT-7
Product Name 30V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LVT-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1380 milliwatts
Unlock Full Specs
to access all available technical data