MOSFET BVDSS: 25V~30V SO-8 T&R 2
MOSFET BVDSS: 25V~30V SO-8 T&R 2
MOSFET BVDSS: 25V~30V SO-8 T&R 2
MOSFET BVDSS: 25V~30V SO-8 T&R 2 Product overview: DMP3056LSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LSSQ-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 25V~30V SO-8 T&R 2
MOSFET BVDSS: 25V~30V SO-8 T&R 2
30V 4.9A 1.2W 45mΩ@6A,10V 2.1V@250uA P Channel SO-8 MOSFETs ROHS
MOSFET, P-CH, 30V, 4.9A, 150DEG C, 1.2W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP3056LSSQ-13TR-ND | 278-DMP3056LSSQ-13 | DMP3056LSSQ-13 | DMP3056LSSQ-13 | DMP3056LSSQ-13 | 68AH9568 |
| Product Name | Single FETs, MOSFETs | 25V 30V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, P-Ch, 30V, 4.9A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | SO-8 | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts |