DIODES Incorporated FET, MOSFET Arrays DMP3056LSDQ-13

Description
Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP3056LSDQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP3056LSDQ-13DICT-ND
FET, MOSFET Arrays DMP3056LSDQ-13DICT-ND
Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP3056LSDQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP3056LSDQ-13DITR-ND
FET, MOSFET Arrays DMP3056LSDQ-13DITR-ND
Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP3056LSDQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP3056LSDQ-13DIDKR-ND
FET, MOSFET Arrays DMP3056LSDQ-13DIDKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 6.9A MOSFET Transistor
289-DMP3056LSDQ-13
30V 6.9A MOSFET Transistor 289-DMP3056LSDQ-13
MOSFET 2P-CH 30V 6.9A 8SO Product overview: DMP3056LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3056LSDQ-13 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 6.9A 8SO Product overview: DMP3056LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3056LSDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LSDQ-13 - 869083-DMP3056LSDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LSDQ-13
869083-DMP3056LSDQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LSDQ-13 869083-DMP3056LSDQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869083-DMP3056LSDQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMP3056 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP3056LSDQ-13DITR, DMP3056LSDQ-13DIDKR, DMP3056LSDQ-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869083-DMP3056LSDQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 30V 6.9A (Ta) 2.5W Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3056
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP3056LSDQ-13DITR, DMP3056LSDQ-13DIDKR, DMP3056LSDQ-13DICT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3056LSDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3056LSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3056LSDQ-13
MOSFET 2P-CH 30V 6.9A 8SO

MOSFET 2P-CH 30V 6.9A 8SO

Supplier's Site
Mosfet, Dual, P-Ch, 30V, 6.9A Rohs Compliant Diodes Inc. - 28AK8753 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, P-Ch, 30V, 6.9A Rohs Compliant Diodes Inc.
28AK8753
Mosfet, Dual, P-Ch, 30V, 6.9A Rohs Compliant Diodes Inc. 28AK8753
MOSFET, DUAL, P-CH, 30V, 6.9A ROHS COMPLIANT: YES

MOSFET, DUAL, P-CH, 30V, 6.9A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMP3056LSDQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMP3056LSDQ-13
FET, MOSFET Arrays DMP3056LSDQ-13
MOSFETDUAL P-CHAN 30V SO-8

MOSFETDUAL P-CHAN 30V SO-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP3056LSDQ-13DICT-ND 289-DMP3056LSDQ-13 869083-DMP3056LSDQ-13 DMP3056LSDQ-13 DMP3056LSDQ-13 28AK8753 DMP3056LSDQ-13
Product Name FET, MOSFET Arrays 30V 6.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LSDQ-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, P-Ch, 30V, 6.9A Rohs Compliant Diodes Inc. FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SO-8; SOT3; 8-SO Automotive TO-3 8-SOIC (0.154", 3.90mm Width)
Transistor Grade / Operating Range Automotive
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data