MOSFET, PP CHANNEL, W DIODE, 30V, 6.9A, SO8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.9A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
1 Piece P-Channel SO-8 MOSFETs ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 65T8232 | DMP3056LSD |
| Product Name | Mosfet, Pp Channel, W Diode, 30V, 6.9A, So8; Transistor Polarity Diodes Inc. | Transistors |
| Polarity | P-Channel |