Mosfet Array 2 P-Channel (Dual) 30V 6.9A 2.5W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 6.9A 2.5W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 6.9A 2.5W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 080594-DMP3056LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMP3056LSD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 13.7nC @ 10V
Max Input Capacitance: 722pF @ 25V
Maximum Rds On at Id,Vgs: 45 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): SH8J62; AUIRF7316QTR; FDS6975-NF40; SSM4963;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 30V 6.9A 8SO Product overview: DMP3056LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3056LSD-13 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 30V 6.9A 8SO
MOSFET 2P-CH 30V 6.9A 8-SOIC
MOSFET, DUAL, P-CH, 30V, 6.9A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP3056LSD-13DIDKR-ND | 080594-DMP3056LSD-13 | 289-DMP3056LSD-13 | DMP3056LSD-13 | DMP3056LSD-13 | DMP3056LSD-13 | 28AK8752 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LSD-13 | 30V 6.9A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Dual, P-Ch, 30V, 6.9A Rohs Compliant Diodes Inc. |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | ||
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 2500 milliwatts | 2.5 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |