MOSFET, P CHANNEL, W DIODE, 30V, 5A, SOT26; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 65T8231 | DMP3056LDM |
| Product Name | Mosfet, P Channel, W Diode, 30V, 5A, Sot26; Channel Type Diodes Inc. | Transistors |
| Polarity | P-Channel |