DIODES Incorporated 30V 4.3A MOSFET Transistor DMP3056LDM-7

Description
MOSFET P-CH 30V 4.3A SOT-26 Product overview: DMP3056LDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LDM-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 4.3A SOT-26 Product overview: DMP3056LDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LDM-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.3A MOSFET Transistor
278-DMP3056LDM-7
30V 4.3A MOSFET Transistor 278-DMP3056LDM-7
MOSFET P-CH 30V 4.3A SOT-26 Product overview: DMP3056LDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LDM-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 4.3A SOT-26 Product overview: DMP3056LDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LDM-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LDM-7 - 014497-DMP3056LDM-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LDM-7
014497-DMP3056LDM-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LDM-7 014497-DMP3056LDM-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014497-DMP3056LDM-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Family Name: DMP3056LDM Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.3A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 21.1nC @ 10V Max Input Capacitance: 948pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): DMP3056LDMQ-7; BSL303SPEH6327XTSA1; AO6405L; TPC6108(T5LALPP,FM); Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Manufacturer: Diodes Incorporated
Win Source Part Number: 014497-DMP3056LDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Family Name: DMP3056LDM
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 21.1nC @ 10V
Max Input Capacitance: 948pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): DMP3056LDMQ-7; BSL303SPEH6327XTSA1; AO6405L; TPC6108(T5LALPP,FM);
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Single FETs, MOSFETs - DMP3056LDMDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3056LDMDICT-ND
Single FETs, MOSFETs DMP3056LDMDICT-ND
P-Channel 30V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-26

P-Channel 30V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - DMP3056LDMDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3056LDMDIDKR-ND
Single FETs, MOSFETs DMP3056LDMDIDKR-ND
P-Channel 30V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-26

P-Channel 30V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - DMP3056LDMDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3056LDMDITR-ND
Single FETs, MOSFETs DMP3056LDMDITR-ND
P-Channel 30V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-26

P-Channel 30V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - DMP3056LDM-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3056LDM-7
Single FETs, MOSFETs DMP3056LDM-7
MOSFET P-CH 30V 4.3A SOT-26

MOSFET P-CH 30V 4.3A SOT-26

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3056LDM-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3056LDM-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3056LDM-7
MOSFET P-CH 30V 4.3A SOT-26

MOSFET P-CH 30V 4.3A SOT-26

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3056LDM-7
Triode/MOS Tube/Transistor >> MOSFETs DMP3056LDM-7
30V 4.3A 1.25W 45mΩ@10V,5A 2.1V@250uA P Channel SOT-26 MOSFETs ROHS

30V 4.3A 1.25W 45mΩ@10V,5A 2.1V@250uA P Channel SOT-26 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 1.25W

MOSFET P-Channel 1.25W

Buy Now Datasheet
Mosfet, P-Ch, -30V, -4.3A, Sot26; Transistor Polarity Diodes Inc. - 07AH3806 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -4.3A, Sot26; Transistor Polarity Diodes Inc.
07AH3806
Mosfet, P-Ch, -30V, -4.3A, Sot26; Transistor Polarity Diodes Inc. 07AH3806
MOSFET, P-CH, -30V, -4.3A, SOT26; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -4.3A, SOT26; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP3056LDM-7 014497-DMP3056LDM-7 DMP3056LDMDICT-ND DMP3056LDM-7 DMP3056LDM-7 DMP3056LDM-7 DMP3056LDM-7 07AH3806
Product Name 30V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LDM-7 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, P-Ch, -30V, -4.3A, Sot26; Transistor Polarity Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 0.0080 kS
PD 1.5 milliwatts 1250 milliwatts 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data