DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3050LVT-7 DMP3050LVT-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033848-DMP3050LVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Family Name: DMP3050LVT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 620pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): FDC658P-NL; FDC658P; FDC658P-Q; RSQ035P03HZGTR; Introduction Date: September 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033848-DMP3050LVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Family Name: DMP3050LVT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 620pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): FDC658P-NL; FDC658P; FDC658P-Q; RSQ035P03HZGTR; Introduction Date: September 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3050LVT-7 - 1033848-DMP3050LVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3050LVT-7
1033848-DMP3050LVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3050LVT-7 1033848-DMP3050LVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033848-DMP3050LVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Family Name: DMP3050LVT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 10.5nC @ 10V Max Input Capacitance: 620pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): FDC658P-NL; FDC658P; FDC658P-Q; RSQ035P03HZGTR; Introduction Date: September 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033848-DMP3050LVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Family Name: DMP3050LVT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 620pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): FDC658P-NL; FDC658P; FDC658P-Q; RSQ035P03HZGTR;
Introduction Date: September 28, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DMP3050LVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3050LVT-7DICT-ND
Single FETs, MOSFETs DMP3050LVT-7DICT-ND
P-Channel 30V 4.5A (Ta) 1.8W (Ta) Surface Mount TSOT-23

P-Channel 30V 4.5A (Ta) 1.8W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMP3050LVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3050LVT-7DITR-ND
Single FETs, MOSFETs DMP3050LVT-7DITR-ND
P-Channel 30V 4.5A (Ta) 1.8W (Ta) Surface Mount TSOT-23

P-Channel 30V 4.5A (Ta) 1.8W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMP3050LVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3050LVT-7DIDKR-ND
Single FETs, MOSFETs DMP3050LVT-7DIDKR-ND
P-Channel 30V 4.5A (Ta) 1.8W (Ta) Surface Mount TSOT-23

P-Channel 30V 4.5A (Ta) 1.8W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Singapore, Singapore
30V 4.5A MOSFET Transistor
278-DMP3050LVT-7
30V 4.5A MOSFET Transistor 278-DMP3050LVT-7
MOSFET P CH 30V 4.5A TSOT26 Product overview: DMP3050LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3050LVT-7 can be used for catalog matching and distributor lookup.

MOSFET P CH 30V 4.5A TSOT26 Product overview: DMP3050LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3050LVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3050LVT-7
Triode/MOS Tube/Transistor >> MOSFETs DMP3050LVT-7
30V 4.5A 1.8W 50mΩ@10V,4.5A 2V@250uA P Channel TSOT-23-6 MOSFETs ROHS

30V 4.5A 1.8W 50mΩ@10V,4.5A 2V@250uA P Channel TSOT-23-6 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3050LVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3050LVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3050LVT-7
MOSFET P CH 30V 4.5A TSOT26

MOSFET P CH 30V 4.5A TSOT26

Supplier's Site
Single FETs, MOSFETs - DMP3050LVT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3050LVT-7
Single FETs, MOSFETs DMP3050LVT-7
MOSFET P CH 30V 4.5A TSOT26

MOSFET P CH 30V 4.5A TSOT26

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 4.5A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8751 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 4.5A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8751
Mosfet, P-Ch, 30V, 4.5A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8751
MOSFET, P-CH, 30V, 4.5A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 4.5A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-CH MOSFET

MOSFET 30V P-CH MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033848-DMP3050LVT-7 DMP3050LVT-7DICT-ND 278-DMP3050LVT-7 DMP3050LVT-7 DMP3050LVT-7 DMP3050LVT-7 28AK8751 DMP3050LVT-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3050LVT-7 Single FETs, MOSFETs 30V 4.5A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 30V, 4.5A, Tsot-26 Rohs Compliant Diodes Inc. MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1800 milliwatts 1.6 milliwatts 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT26; TSOT-26 SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT23 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 TO-3; SOT26
Unlock Full Specs
to access all available technical data