P-Channel 30V 4.8A (Ta) 1.7W (Ta) Surface Mount 8-SO
P-Channel 30V 4.8A (Ta) 1.7W (Ta) Surface Mount 8-SO
P-Channel 30V 4.8A (Ta) 1.7W (Ta) Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033847-DMP3050LSS-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.8A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 620pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 45 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 4.8A 8SO Product overview: DMP3050LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3050LSS-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 4.8A 8SO
MOSFET P-CH 30V 4.8A 8SO
MOSFET, P-CH, 30V, 4.8A, SOIC ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP3050LSS-13DITR-ND | 1033847-DMP3050LSS-13 | 278-DMP3050LSS-13 | DMP3050LSS-13 | DMP3050LSS-13 | 28AK8750 | DMP3050LSS-13 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3050LSS-13 | 30V 4.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 4.8A, Soic Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | |
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1700 milliwatts | 1.7 milliwatts | 1700 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |