The DMP3045LFVW-13 is a P-Channel enhancement mode MOSFET designed for high-efficiency power management applications. It features a maximum drain-source voltage (BVDSS) of -30V and offers low on-state resistance (RDS(ON)) values of 42m,Ѷ at a gate-source voltage (VGS) of -10V and 65m,Ѷ at -4.5V. The device can handle continuous drain currents of up to -19.9A at a case temperature of 25°C and -16A at 70°C. This MOSFET is packaged in a PowerDI3333-8 (SWP) type UX, which is noted for its small form factor and thermal efficiency, occupying only 33% of the board area compared to traditional SO-8 packages. It is also ESD protected and fully compliant with RoHS standards, making it suitable for environmentally sensitive applications. The operating temperature range is from -55°C to +150°C, ensuring reliability in various conditions. Engineers looking for a compact, efficient, and reliable MOSFET for power management and general-purpose interfacing applications may find the DMP3045LFVW-13 to be a suitable choice.
Win Source Part Number: 1357318-DMP3045LFVW-
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (SWP) Type UX
Base Product Number: DMP3045
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 5.7A (Ta), 19.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 42mOhm @ 4.9A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 13.6 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 782 pF @ 15 V
Power Dissipation (Max): 900mW (Ta)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8541.29.0095
ECCN: EAR99
MOSFET BVDSS: 25V~30V POWERDI333 Product overview: DMP3045LFVW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3045LFVW-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 25V~30V POWERDI333
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1357318-DMP3045LFVW-13 | 278-DMP3045LFVW-13 | 31-DMP3045LFVW-13TR-ND |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 25V 30V MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |
| PD | 900 milliwatts | 900 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |