MOSFET BVDSS: 25V~30V SO-8 T&R 2 Product overview: DMP3037LSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3037LSSQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 917173-DMP3037LSSQ-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
HTSUS: 8541.29.0095
Other Part Number: 31-DMP3037LSSQ-13TR,
P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO
P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO
P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO
MOSFET BVDSS: 25V~30V SO-8 T&R 2
MOSFET BVDSS: 25V~30V SO-8 T&R 2
MOSFET, P-CH, 30V, 5.8A, 150DEG C, 1.2W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3037LSSQ-13 | 917173-DMP3037LSSQ-13 | 31-DMP3037LSSQ-13DKR-ND | DMP3037LSSQ-13 | DMP3037LSSQ-13 | 68AH9567 |
| Product Name | 25V 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3037LSSQ-13 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 5.8A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1.2 milliwatts | 1200 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |