DIODES Incorporated Single FETs, MOSFETs DMP3037LSS-13

Description
P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3037LSS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3037LSS-13DICT-ND
Single FETs, MOSFETs DMP3037LSS-13DICT-ND
P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO

P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP3037LSS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3037LSS-13DITR-ND
Single FETs, MOSFETs DMP3037LSS-13DITR-ND
P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO

P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP3037LSS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3037LSS-13DIDKR-ND
Single FETs, MOSFETs DMP3037LSS-13DIDKR-ND
P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO

P-Channel 30V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 5.8A MOSFET Transistor
278-DMP3037LSS-13
30V 5.8A MOSFET Transistor 278-DMP3037LSS-13
MOSFET P-CH 30V 5.8A 8SO Product overview: DMP3037LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3037LSS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5.8A 8SO Product overview: DMP3037LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3037LSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3037LSS-13 - 1033846-DMP3037LSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3037LSS-13
1033846-DMP3037LSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3037LSS-13 1033846-DMP3037LSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033846-DMP3037LSS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 19.3nC @ 10V Max Input Capacitance: 931pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033846-DMP3037LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 19.3nC @ 10V
Max Input Capacitance: 931pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -5.8A, -30V, Soic; Channel Type Diodes Inc. - 39AH6606 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -5.8A, -30V, Soic; Channel Type Diodes Inc.
39AH6606
Mosfet, Aec-Q101, P-Ch, -5.8A, -30V, Soic; Channel Type Diodes Inc. 39AH6606
MOSFET, AEC-Q101, P-CH, -5.8A, -30V, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -5.8A, -30V, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3037LSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3037LSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3037LSS-13
MOSFET P-CH 30V 5.8A 8SO

MOSFET P-CH 30V 5.8A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-Ch Enh Mode 20Vgss 931pF 19.3nC

MOSFET 30V P-Ch Enh Mode 20Vgss 931pF 19.3nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3037LSS-13
Triode/MOS Tube/Transistor >> MOSFETs DMP3037LSS-13
30V 5.8A 32mΩ@10V,7A 1.2W 2.4V@250uA P Channel SOIC-8 MOSFETs ROHS

30V 5.8A 32mΩ@10V,7A 1.2W 2.4V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3037LSS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3037LSS-13
Single FETs, MOSFETs DMP3037LSS-13
MOSFET P-CH 30V 5.8A 8SO

MOSFET P-CH 30V 5.8A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP3037LSS-13DICT-ND 278-DMP3037LSS-13 1033846-DMP3037LSS-13 39AH6606 DMP3037LSS-13 DMP3037LSS-13 DMP3037LSS-13 DMP3037LSS-13
Product Name Single FETs, MOSFETs 30V 5.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3037LSS-13 Mosfet, Aec-Q101, P-Ch, -5.8A, -30V, Soic; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1.6 milliwatts 1200 milliwatts 1200 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data