Manufacturer: Diodes Incorporated
Win Source Part Number: 1168277-DMP3036SSD-1
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 10.6A
Power - Max: 1.2W
Family Name: DMP3036SSD
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-SO
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 16.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1931pF @ 15V
Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): AO4815L; BSO303PNT; AO4815;
ECCN: EAR99
Country of Origin: China, China, China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 30V 18.0A 8SO Product overview: DMP3036SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18.0A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3036SSD-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 18.0A (Tc) 1.2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 18.0A (Tc) 1.2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 18.0A (Tc) 1.2W Surface Mount 8-SO
MOSFET 2P-CH 30V 18.0A 8SO
MOSFET P-Ch Enh Mode FET Vdss -30V 25Vgss
DUAL MOSFET, P-CH, 30V, 18A, SOIC ROHS COMPLIANT: YES
MOSFET 2P-CH 30V 18.0A 8-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1168277-DMP3036SSD-13 | 289-DMP3036SSD-13 | DMP3036SSD-13DICT-ND | DMP3036SSD-13 | DMP3036SSD-13 | 81AH9851 | DMP3036SSD-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SSD-13 | 30V 18.0A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Dual Mosfet, P-Ch, 30V, 18A, Soic Rohs Compliant Diodes Inc. | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |