MOSFET P-CH 30V 30A POWERDI3333 Product overview: DMP3036SFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFV-7 can be used for catalog matching and distributor lookup.
P-Channel 30V 30A (Ta) 2.3W (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 30V 30A POWERDI3333
MOSFET P-CH 30V 30A POWERDI3333
Manufacturer: Diodes Incorporated
Win Source Part Number: 849894-DMP3036SFV-7
Features: 30 V
Package: Reel - TR
Family Name: DMP3036
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3036SFV-7 | 31-DMP3036SFV-7TR-ND | 849894-DMP3036SFV-7 | DMP3036SFV-7 | DMP3036SFV-7 |
| Product Name | 30V 30A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFV-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET |
| Polarity | P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | ||||
| PD | 2.3 milliwatts |